LAPP Multiple Conductor Cables 601204

Description
4 Conductor Multi-Conductor Cable Gray 12 AWG 50.00' (15.24m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Gray 12 AWG 50.00' (15.24m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-601204-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601204-50-ND
Multiple Conductor Cables 2181-601204-50-ND
4 Conductor Multi-Conductor Cable Gray 12 AWG 50.00' (15.24m)

4 Conductor Multi-Conductor Cable Gray 12 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-601204-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601204-10-ND
Multiple Conductor Cables 2181-601204-10-ND
4 Conductor Multi-Conductor Cable Gray 12 AWG 10.00' (3.05m)

4 Conductor Multi-Conductor Cable Gray 12 AWG 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-601204-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601204-25-ND
Multiple Conductor Cables 2181-601204-25-ND
4 Conductor Multi-Conductor Cable Gray 12 AWG 25.00' (7.62m)

4 Conductor Multi-Conductor Cable Gray 12 AWG 25.00' (7.62m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-601204-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601204-100-ND
Multiple Conductor Cables 2181-601204-100-ND
4 Conductor Multi-Conductor Cable Gray 12 AWG 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Gray 12 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-601204-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601204-ND
Multiple Conductor Cables 2181-601204-ND
CABLE 4COND 12AWG GRAY

CABLE 4COND 12AWG GRAY

Buy Now Datasheet
Unshld Flex Cable, 4Cond, 12Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7605 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 12Awg, 100Ft; Cable Shielding Lapp Usa
69AC7605
Unshld Flex Cable, 4Cond, 12Awg, 100Ft; Cable Shielding Lapp Usa 69AC7605
UNSHLD FLEX CABLE, 4COND, 12AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 12AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Olflex 190 4X4.0 12/4C Ul/csa Ce Olflex - 96B9538 - Newark, An Avnet Company
Chicago, IL, United States
Olflex 190 4X4.0 12/4C Ul/csa Ce Olflex
96B9538
Olflex 190 4X4.0 12/4C Ul/csa Ce Olflex 96B9538
OLFLEX 190 4X4.0 12/4C UL/CSA CE

OLFLEX 190 4X4.0 12/4C UL/CSA CE

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 2181-601204-50-ND 2181-601204-ND 69AC7605 96B9538
Product Name Multiple Conductor Cables Multiple Conductor Cables Unshld Flex Cable, 4Cond, 12Awg, 100Ft; Cable Shielding Lapp Usa Olflex 190 4X4.0 12/4C Ul/csa Ce Olflex
Product Category Cable Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 4 # 4 #
North American 12 AWG 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Connecting cable - 706-150/320-3000 - WAGO
Specs
Application Instrumentation and Control
View Details