LAPP SKINDICHT® JT PTFE O-rings: Metric 53801100

Description
JT PTFE O-rings provide safe sealing against oil, water, alkalis, acids, solvents, and virtually all chemicals when placed on the fastening threads of a connector. They are suitable for food and dairy applications and have a wide temperature range.
Description
JT PTFE O-rings provide safe sealing against oil, water, alkalis, acids, solvents, and virtually all chemicals when placed on the fastening threads of a connector. They are suitable for food and dairy applications and have a wide temperature range.

Suppliers

Company
Product
Description
Supplier Links
SKINDICHT® JT PTFE O-rings: Metric - 53801100 - LAPP
Florham Park, NJ, United States
SKINDICHT® JT PTFE O-rings: Metric
53801100
SKINDICHT® JT PTFE O-rings: Metric 53801100
JT PTFE O-rings provide safe sealing against oil, water, alkalis, acids, solvents, and virtually all chemicals when placed on the fastening threads of a connector. They are suitable for food and dairy applications and have a wide temperature range.

JT PTFE O-rings provide safe sealing against oil, water, alkalis, acids, solvents, and virtually all chemicals when placed on the fastening threads of a connector. They are suitable for food and dairy applications and have a wide temperature range.

Supplier's Site

Technical Specifications

  LAPP
Product Category O-rings
Product Number 53801100
Product Name SKINDICHT® JT PTFE O-rings: Metric
O-ring Size Custom
Unlock Full Specs
to access all available technical data

Similar Products

O-Rings, Hydrogenated Nitrile -  - Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.8010 inch (20.35 mm)
Outside Diameter (OD) 0.9375 inch (23.81 mm)
View Details
Perbunan Sealing O-Rings - 8112134 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.7087 inch (18 mm)
Material Trade Name Perbunan
View Details
EMI O-Rings - 2488760-1 - TE Connectivity
Specs
Inside Diameter (ID) 0.9882 inch (25.1 mm)
View Details
Vinyl O-Rings to protect Tube Ends - VOR-2190 - Caplugs
Specs
Outside Diameter (OD) 2.19 inch (55.63 mm)
Synthetic Rubbers Vinyl
View Details