Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GROMMETS
LAPP
53611330 -- BUSHINGS, GROMMETS
LAPP
Bushings, Grommets
53611330
Description
"GROMMET 0.118"" SILICONE NATURAL"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"GROMMET 0.118"" SILICONE NATURAL"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2181-53611330-ND
Bushings, Grommets
2181-53611330-ND
"GROMMET 0.118"" SILICONE NATURAL"
"GROMMET 0.118"" SILICONE NATURAL"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Grommets
Product Number
2181-53611330-ND
Product Name
Bushings, Grommets
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Rubber Grommet
750
Specs
Inside Diameter
0.5620 inch (14.27 mm)
View Details
3
suppliers
Caplugs
Grommets for Holes in Sheet Metal
GRO-3/4-UL
Specs
Shape
Round
Construction / Type
One Piece
Inside Diameter
0.6500 inch (16.51 mm)
View Details
BRIM Electronics, Inc.
Brimgard Continuous Grommets, Polyethylene
BPG
Specs
Shape
Flexible Grommet / Edging
Packaging
Bulk Package
Groove Width
0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Sugatsune America, Inc.
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 6-11/16" DIAMETER (MIRROR) - AN-DH015-MR
AN-DH015-MR
Specs
Shape
Round
Inside Diameter
5.75 inch (146 mm)
Overall Thickness
1.44 inch (36.51 mm)
View Details