LAPP SKINTOP® MSR-M: Reducer Bushing 53112110

Description
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.
Description
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.

Suppliers

Company
Product
Description
Supplier Links
SKINTOP® MSR-M: Reducer Bushing - 53112110 - LAPP
Florham Park, NJ, United States
SKINTOP® MSR-M: Reducer Bushing
53112110
SKINTOP® MSR-M: Reducer Bushing 53112110
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.

High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key.

  • Wide variety of design including rectangular, circular, pin & sleeve.
  • Metal and high-impact plastic construction for durability.
  • Utilize silver or gold plated contacts.
  • All housed in environmentally sealed enclosures.
  • Protects from dirt, water, and other fluids.
  • Positive vibration protection.

Fields of application:

  • Electronics and telecommunications.
  • Motor drives and moving assemblies.
  • Indoor & outdoor power distribution applications.
  • Industrial automation.
  • Photovoltaic systems.
  • And many more.
Supplier's Site

Technical Specifications

  LAPP
Product Category Strain Reliefs
Product Number 53112110
Product Name SKINTOP® MSR-M: Reducer Bushing
Type metalic Cable Connector
Material Brass; Polyamide / Nylon®; Nickel-plated Brass, CR, NBR
Diameter 0.078 to 0.275 inch (1.98 to 6.98 mm)
Length ? to 1.26 inch (? to 32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822450 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details
Cable Gland; Brass; 4 to 6.5 mm Diameter, Cord Range; Metric; M 16 x 1.5/7 - 70074635 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.630 inch (16 mm)
View Details
Connector Strain Relief - 2-1102771-0 - TE Connectivity
Specs
Material Polyamide
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details