High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key.
Fields of application:
SKINTOP® MS-NPT/ MSR-NPT is a superior quality, liquid tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications from manufacturing machinery to measurement and control equipment, including automation and robotics.
| LAPP | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Strain Reliefs | Strain Reliefs |
| Product Number | 53112054 | 70123085 |
| Product Name | SKINTOP® MS-NPT: Standard | SKINTOP STRAIN RELIEF CORD CONNECTORS, MS-NPT/MSR-NPT, NPT-1 1/4 IN. |
| Type | metalic Cable Connector | |
| Material | Brass; Polyamide / Nylon®; Nickel-plated Brass, CR, NBR | Brass |
| Diameter | 0.748 to 1.103 inch (19 to 28.02 mm) | |
| Length | ? to 2.27 inch (? to 57.53 mm) |