LAPP Bushings, Grommets 52220073

Description
Bushing Black
Request a Quote
Description
Bushing Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2181-52220073-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2181-52220073-ND
Bushings, Grommets 2181-52220073-ND
Bushing Black

Bushing Black

Buy Now

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2181-52220073-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Rubber Grommets - AN931-20-40 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.25 inch (31.75 mm)
View Details
Grommet, Jacketed Wire, .15-.18″ (3.81-4.57mm) Power, .15-.18″ (3.81-4.57mm) Signal - J-150-150 - Anderson Power Products
Specs
Inside Diameter 0.1799 inch (4.57 mm)
View Details
2 suppliers
SPLIT CABLE GROMMET (GOLD PLATING) - CHC-S18GC - CHC-S18GC - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5000 inch (12.7 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details