LAPP SKINDICHT® SR-M: Metric 52106610

Description
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.
Description
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.

Suppliers

Company
Product
Description
Supplier Links
SKINDICHT® SR-M: Metric - 52106610 - LAPP
Florham Park, NJ, United States
SKINDICHT® SR-M: Metric
52106610
SKINDICHT® SR-M: Metric 52106610
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.

High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key.

  • Wide variety of design including rectangular, circular, pin & sleeve.
  • Metal and high-impact plastic construction for durability.
  • Utilize silver or gold plated contacts.
  • All housed in environmentally sealed enclosures.
  • Protects from dirt, water, and other fluids.
  • Positive vibration protection.

Fields of application:

  • Electronics and telecommunications.
  • Motor drives and moving assemblies.
  • Indoor & outdoor power distribution applications.
  • Industrial automation.
  • Photovoltaic systems.
  • And many more.
Supplier's Site

Technical Specifications

  LAPP
Product Category Strain Reliefs
Product Number 52106610
Product Name SKINDICHT® SR-M: Metric
Type metalic Cable Connector
Material Brass; Nickel-plated Brass, NBR, CR
Diameter 1.260 to 1.497 inch (32 to 38.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 50 x 1.5; 60 mm; 67 mm; 50 mm; Polyamide 6; Neoprene - 70074551 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.969 inch (50 mm)
View Details
Connector Strain Relief - 1393738-2 - TE Connectivity
Specs
Material Thermoplastic
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820540 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details