LAPP SKINTOP STRN RLF CRD CNNCTRS,SKINDICHT SM NCKL PLTD LCK NTS,THRD TYPE & SIZE M- 52103030

Description
SKINDICHT® SM Lock Nuts are required wherever NPT, PG or Metric cable glands must be fastened to a housing, and tapped holes cannot be provided.
Description
SKINDICHT® SM Lock Nuts are required wherever NPT, PG or Metric cable glands must be fastened to a housing, and tapped holes cannot be provided.

Suppliers

Company
Product
Description
Supplier Links
SKINTOP STRN RLF CRD CNNCTRS,SKINDICHT SM NCKL PLTD LCK NTS,THRD TYPE & SIZE M- - 70123106 - Allied Electronics, Inc.
Fort Worth, TX, USA
SKINTOP STRN RLF CRD CNNCTRS,SKINDICHT SM NCKL PLTD LCK NTS,THRD TYPE & SIZE M-
70123106
SKINTOP STRN RLF CRD CNNCTRS,SKINDICHT SM NCKL PLTD LCK NTS,THRD TYPE & SIZE M- 70123106
SKINDICHT® SM Lock Nuts are required wherever NPT, PG or Metric cable glands must be fastened to a housing, and tapped holes cannot be provided.

SKINDICHT® SM Lock Nuts are required wherever NPT, PG or Metric cable glands must be fastened to a housing, and tapped holes cannot be provided.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70123106
Product Name SKINTOP STRN RLF CRD CNNCTRS,SKINDICHT SM NCKL PLTD LCK NTS,THRD TYPE & SIZE M-
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Polyamide 6; PG 48; 35 to48 mm; 59.3 mm; 70 mm; Neoprene; IP 68 - 70075278 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 2.335 inch (59.3 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Mini Dome Liquid Tight Strain Relief - 85824910 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.118 to 0.197 inch (3 to 5 mm)
View Details