LAPP SKINDICHT® Viton® O-rings: PG 52023601

Description
Viton® O-rings provide safe sealing against oil, water, alkalis, acids, solvents, and virtually all chemicals when placed on the fastening threads of a connector. They are also suitable for food and dairy applications and have a wide temperature range. Viton® is a registered trademark of DuPont de Nemour.
Description
Viton® O-rings provide safe sealing against oil, water, alkalis, acids, solvents, and virtually all chemicals when placed on the fastening threads of a connector. They are also suitable for food and dairy applications and have a wide temperature range. Viton® is a registered trademark of DuPont de Nemour.

Suppliers

Company
Product
Description
Supplier Links
SKINDICHT® Viton® O-rings: PG - 52023601 - LAPP
Florham Park, NJ, United States
SKINDICHT® Viton® O-rings: PG
52023601
SKINDICHT® Viton® O-rings: PG 52023601
Viton® O-rings provide safe sealing against oil, water, alkalis, acids, solvents, and virtually all chemicals when placed on the fastening threads of a connector. They are also suitable for food and dairy applications and have a wide temperature range. Viton® is a registered trademark of DuPont de Nemour.

Viton® O-rings provide safe sealing against oil, water, alkalis, acids, solvents, and virtually all chemicals when placed on the fastening threads of a connector. They are also suitable for food and dairy applications and have a wide temperature range. Viton® is a registered trademark of DuPont de Nemour.

Supplier's Site

Technical Specifications

  LAPP
Product Category O-rings
Product Number 52023601
Product Name SKINDICHT® Viton® O-rings: PG
O-ring Size Custom
Unlock Full Specs
to access all available technical data

Similar Products

O-Ring for Corrugated Tubes - 8112810 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.7874 inch (20 mm)
Material Trade Name NBR 70
View Details
EMI O-Rings - 2430121-1 - TE Connectivity
Specs
Inside Diameter (ID) 1.37 inch (34.7 mm)
View Details
O Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Synthetic Rubbers Polytetrafluoroethylene (PTFE)
View Details
O-Ring #206 - 0.484
Specs
Inside Diameter (ID) 0.4840 inch (12.29 mm)
Cross-section 0.1390 inch (3.53 mm)
O-ring Hardness (Durometer) 75 durometer
View Details