LAPP SKINDICHT® SHVE: PG 52010620

Description
EPIC® ULTRA HB housings have a hard, electrically conductive, corrosion-resistant nickel finish. Latching levers and bolts are stainless steel for strength and corrosion resistance. An integrated SKINTOP® gland in the hoods and surface mount bases provides a self-centering radial seal and strain relief. For electrically noise environments where shielded cable is used, a SKINTOP® BRUSH insert provides a 360° low-resistance contact area with the cable shield. This configuration forms a conductive shell around the wire terminations that virtually eliminates electrical interference.
Description
EPIC® ULTRA HB housings have a hard, electrically conductive, corrosion-resistant nickel finish. Latching levers and bolts are stainless steel for strength and corrosion resistance. An integrated SKINTOP® gland in the hoods and surface mount bases provides a self-centering radial seal and strain relief. For electrically noise environments where shielded cable is used, a SKINTOP® BRUSH insert provides a 360° low-resistance contact area with the cable shield. This configuration forms a conductive shell around the wire terminations that virtually eliminates electrical interference.

Suppliers

Company
Product
Description
Supplier Links
SKINDICHT® SHVE: PG - 52010620 - LAPP
Florham Park, NJ, United States
SKINDICHT® SHVE: PG
52010620
SKINDICHT® SHVE: PG 52010620
EPIC® ULTRA HB housings have a hard, electrically conductive, corrosion-resistant nickel finish. Latching levers and bolts are stainless steel for strength and corrosion resistance. An integrated SKINTOP® gland in the hoods and surface mount bases provides a self-centering radial seal and strain relief. For electrically noise environments where shielded cable is used, a SKINTOP® BRUSH insert provides a 360° low-resistance contact area with the cable shield. This configuration forms a conductive shell around the wire terminations that virtually eliminates electrical interference.

EPIC® ULTRA HB housings have a hard, electrically conductive, corrosion-resistant nickel finish. Latching levers and bolts are stainless steel for strength and corrosion resistance. An integrated SKINTOP® gland in the hoods and surface mount bases provides a self-centering radial seal and strain relief. For electrically noise environments where shielded cable is used, a SKINTOP® BRUSH insert provides a 360° low-resistance contact area with the cable shield. This configuration forms a conductive shell around the wire terminations that virtually eliminates electrical interference.

Supplier's Site

Technical Specifications

  LAPP
Product Category Strain Reliefs
Product Number 52010620
Product Name SKINDICHT® SHVE: PG
Type metalic Cable Connector
Material Brass; Nickel-plated Brass, CR, NBR
Length ? to 1.52 inch (? to 38.53 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 554725-5 - TE Connectivity
Specs
Material Copper Alloy
Length 0.4000 inch (10.16 mm)
View Details
Normal Profile Conduit POLYFLEX® - 1200224 - Altech Corp.
Specs
Material Polyamide 6
Diameter 0.839 inch (21.3 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820141 - Interpower
Specs
Material Polyamide / Nylon®
Color Gray
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details