LAPP SKINDICHT® Perbunan® O-rings: PG 52005750

Description
Perbunan® O-rings provide safe sealing against oil, dust, and water when placed on the fastening threads of the connector. Perbunan® is a registered trademark of BAYER?AG.
Description
Perbunan® O-rings provide safe sealing against oil, dust, and water when placed on the fastening threads of the connector. Perbunan® is a registered trademark of BAYER?AG.

Suppliers

Company
Product
Description
Supplier Links
SKINDICHT® Perbunan® O-rings: PG - 52005750 - LAPP
Florham Park, NJ, United States
SKINDICHT® Perbunan® O-rings: PG
52005750
SKINDICHT® Perbunan® O-rings: PG 52005750
Perbunan® O-rings provide safe sealing against oil, dust, and water when placed on the fastening threads of the connector. Perbunan® is a registered trademark of BAYER?AG.

Perbunan® O-rings provide safe sealing against oil, dust, and water when placed on the fastening threads of the connector. Perbunan® is a registered trademark of BAYER?AG.

Supplier's Site

Technical Specifications

  LAPP
Product Category O-rings
Product Number 52005750
Product Name SKINDICHT® Perbunan® O-rings: PG
O-ring Size Custom
Unlock Full Specs
to access all available technical data

Similar Products

O-Ring for Corrugated Tubes - 8112809 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.7087 inch (18 mm)
Material Trade Name NBR 70
View Details
EMI O-Rings - 2488737-1 - TE Connectivity
Specs
Inside Diameter (ID) 0.8032 inch (20.4 mm)
View Details
O Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Synthetic Rubbers Polytetrafluoroethylene (PTFE)
View Details
O-Ring #326 - 1.600
Specs
Inside Diameter (ID) 1.6 inch (40.64 mm)
Cross-section 0.2100 inch (5.33 mm)
O-ring Hardness (Durometer) 75 durometer
View Details