LAPP SKINDICHT® SR: PG 52001000

Description
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.
Description
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.

Suppliers

Company
Product
Description
Supplier Links
SKINDICHT® SR: PG - 52001000 - LAPP
Florham Park, NJ, United States
SKINDICHT® SR: PG
52001000
SKINDICHT® SR: PG 52001000
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.

High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key.

  • Wide variety of design including rectangular, circular, pin & sleeve.
  • Metal and high-impact plastic construction for durability.
  • Utilize silver or gold plated contacts.
  • All housed in environmentally sealed enclosures.
  • Protects from dirt, water, and other fluids.
  • Positive vibration protection.

Fields of application:

  • Electronics and telecommunications.
  • Motor drives and moving assemblies.
  • Indoor & outdoor power distribution applications.
  • Industrial automation.
  • Photovoltaic systems.
  • And many more.
Supplier's Site

Technical Specifications

  LAPP
Product Category Strain Reliefs
Product Number 52001000
Product Name SKINDICHT® SR: PG
Type metalic Cable Connector
Material Brass; Nickel-plated Brass, NBR, CR
Diameter 0.217 to 0.276 inch (5.51 to 7.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820530 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details
Connector Strain Relief - 206358-6 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Gland, Cable; Metric; M 20 x 1.5; 27 mm; 43 mm; 20 mm; Polyamide 6; Neoprene - 70074541 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.787 inch (20 mm)
View Details