TE Connectivity Power Entry Modules 1609116-6

Description
Body Features Filter Shield Type : Complete Shield Product Orientation : Right Angle Configuration Features Extender Options : None Fuse Options : Dual Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Snap-In Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Body Features Filter Shield Type : Complete Shield Product Orientation : Right Angle Configuration Features Extender Options : None Fuse Options : Dual Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Snap-In Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules - 1609116-6 - TE Connectivity
Berwyn, PA, United States
Power Entry Modules
1609116-6
Power Entry Modules 1609116-6
Body Features Filter Shield Type : Complete Shield Product Orientation : Right Angle Configuration Features Extender Options : None Fuse Options : Dual Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Snap-In Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Body Features


  • Filter Shield Type : Complete Shield
  • Product Orientation : Right Angle

Configuration Features


  • Extender Options : None
  • Fuse Options : Dual

Electrical Characteristics


  • Current Rating (AMP) : 10
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Snap-In

Product Type Features


  • Filter Connector Type : IEC 60320-1 C-14
  • Filter Type : Power Entry Module
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Output Termination Type : .250" FASTON

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
AC Power Entry Modules - 1609116-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Entry Modules
1609116-6
AC Power Entry Modules 1609116-6
Power Entry Enhanced Performance

Power Entry Enhanced Performance

Buy Now
Swedesboro, NJ, United States
AC Power Entry Modules
1609116-6
AC Power Entry Modules 1609116-6
AC Power Entry Modules

AC Power Entry Modules

Buy Now
Power Entry Connectors - Inlets, Outlets, Modules - CCM1877-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
CCM1877-ND
Power Entry Connectors - Inlets, Outlets, Modules CCM1877-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - 1609116-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
1609116-6
AC Power Entry Modules 1609116-6
AC Power Entry Modules 10EHGS1-2

AC Power Entry Modules 10EHGS1-2

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors Power Connectors
Product Number 1609116-6 1609116-6 CCM1877-ND 1609116-6
Product Name Power Entry Modules AC Power Entry Modules Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Applications Residential
Standards / Certifications RoHS UL; CSA; VDE; CSA, UL, VDE RoHS
Voltage Rating 250 volts 125/250V 250 volts
Operating Temperature -10 to 40 C (14 to 104 F)
Power Type AC Power Connector AC Power Connector
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 1-6609949-9 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Power Entry Modules - 1-6609006-6 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
3 suppliers
Solar Connectors - 1-2498782-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2470351-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details