LAPP EPIC® Pin & Sleeve Connector 460337FX

Description
EPIC® ALUPRES Wall Mounting Interlocked Switched Socket Outlets in Aluminum Alloy. Characteristics: Heavy duty aluminum alloy modular enclosure for superior strength and heat resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching of motor loads. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor fixed source disconnect-to-cable plug connections.
Datasheet
Description
EPIC® ALUPRES Wall Mounting Interlocked Switched Socket Outlets in Aluminum Alloy. Characteristics: Heavy duty aluminum alloy modular enclosure for superior strength and heat resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching of motor loads. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor fixed source disconnect-to-cable plug connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPIC® Pin & Sleeve Connector - 460337FX - LAPP
Florham Park, NJ, United States
EPIC® Pin & Sleeve Connector
460337FX
EPIC® Pin & Sleeve Connector 460337FX
EPIC® ALUPRES Wall Mounting Interlocked Switched Socket Outlets in Aluminum Alloy. Characteristics: Heavy duty aluminum alloy modular enclosure for superior strength and heat resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching of motor loads. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor fixed source disconnect-to-cable plug connections.

EPIC® ALUPRES Wall Mounting Interlocked Switched Socket Outlets in Aluminum Alloy. Characteristics: Heavy duty aluminum alloy modular enclosure for superior strength and heat resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching of motor loads. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor fixed source disconnect-to-cable plug connections.

Supplier's Site Datasheet

Technical Specifications

  LAPP
Product Category Power Connectors
Product Number 460337FX
Product Name EPIC® Pin & Sleeve Connector
Power Type AC Power Connector
Device Type Power Entry Module
Configuration Single
Applications Commercial; Industrial
Termination Types Screw
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - CCM1667-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
3 suppliers
Plug In Timers - 1716224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 740W-D-13-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
IP67 Watertight Plug - S31S15A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
3 suppliers