LAPP Hook Up Wire 4510011

Description
Lapp 4510011 Hook Up Wire
Request a Quote
Description
Lapp 4510011 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 7244314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7244314
Hook Up Wire 7244314
Lapp 4510011 Hook Up Wire

Lapp 4510011 Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 7244314
Product Name Hook Up Wire
Nominal Diameter 0.0827 inch (2.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Primary Wire - 1832783001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Stranded Hookup Wire - AS 632 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0120 inch (0.3048 mm)
View Details