LAPP H05V-K 1.0 Dark Blue 18Awg Ul(Awm)/csa/ce/har Olflex 4180614

Description
H05V-K 1.0 DARK BLUE 18AWG UL(AWM)/CSA/CE/HAR
Datasheet
Description
H05V-K 1.0 DARK BLUE 18AWG UL(AWM)/CSA/CE/HAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
H05V-K 1.0 Dark Blue 18Awg Ul(Awm)/csa/ce/har Olflex - 24C9193 - Newark, An Avnet Company
Chicago, IL, United States
H05V-K 1.0 Dark Blue 18Awg Ul(Awm)/csa/ce/har Olflex
24C9193
H05V-K 1.0 Dark Blue 18Awg Ul(Awm)/csa/ce/har Olflex 24C9193
H05V-K 1.0 DARK BLUE 18AWG UL(AWM)/CSA/CE/HAR

H05V-K 1.0 DARK BLUE 18AWG UL(AWM)/CSA/CE/HAR

Supplier's Site
AWM hook-up wire Lapp MULTI-STANDARD SC 1 1X1 DBU - 4180614 -  - Automation24, Inc.
King of Prussia, PA, United States
AWM hook-up wire Lapp MULTI-STANDARD SC 1 1X1 DBU - 4180614
AWM hook-up wire Lapp MULTI-STANDARD SC 1 1X1 DBU - 4180614
Internationally approved AWM hook-up wire Multi-Standard SC 1 1X1 DBU was designed to meet North American and European market requirements. It passes H05V-K, UL AWM, CSA TEW & CE. Multi-Standard SC 1 1X1 DBU is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a dark blue jacket for easy identification, and 1.0mm² (18 AWG) wire size.

Internationally approved AWM hook-up wire Multi-Standard SC 1 1X1 DBU was designed to meet North American and European market requirements. It passes H05V-K, UL AWM, CSA TEW & CE. Multi-Standard SC 1 1X1 DBU is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a dark blue jacket for easy identification, and 1.0mm² (18 AWG) wire size.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 24C9193
Product Name H05V-K 1.0 Dark Blue 18Awg Ul(Awm)/csa/ce/har Olflex AWM hook-up wire Lapp MULTI-STANDARD SC 1 1X1 DBU - 4180614
Connector Type Hook-up wire
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details