LAPP Cable Wire, 18Awg, White, 100Ft; Jacket Material Lapp Usa 4180605

Description
CABLE WIRE, 18AWG, WHITE, 100FT; Jacket Material:PVC; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:500V RoHS Compliant: Yes
Datasheet
Description
CABLE WIRE, 18AWG, WHITE, 100FT; Jacket Material:PVC; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:500V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Wire, 18Awg, White, 100Ft; Jacket Material Lapp Usa - 61AC3735 - Newark, An Avnet Company
Chicago, IL, United States
Cable Wire, 18Awg, White, 100Ft; Jacket Material Lapp Usa
61AC3735
Cable Wire, 18Awg, White, 100Ft; Jacket Material Lapp Usa 61AC3735
CABLE WIRE, 18AWG, WHITE, 100FT; Jacket Material:PVC; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:500V RoHS Compliant: Yes

CABLE WIRE, 18AWG, WHITE, 100FT; Jacket Material:PVC; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
AWM hook-up wire Lapp MULTI-STANDARD SC 1 1X1 WH - 4180605 -  - Automation24, Inc.
King of Prussia, PA, United States
AWM hook-up wire Lapp MULTI-STANDARD SC 1 1X1 WH - 4180605
AWM hook-up wire Lapp MULTI-STANDARD SC 1 1X1 WH - 4180605
Internationally approved AWM hook-up wire Multi-Standard SC 1 1X1 WH was designed to meet North American and European market requirements. It passes H05V-K, UL AWM, CSA TEW & CE. Multi-Standard SC 1 1X1 WH is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a vibrant white jacket for easy identification, and 1.0mm² (18 AWG) wire size.

Internationally approved AWM hook-up wire Multi-Standard SC 1 1X1 WH was designed to meet North American and European market requirements. It passes H05V-K, UL AWM, CSA TEW & CE. Multi-Standard SC 1 1X1 WH is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a vibrant white jacket for easy identification, and 1.0mm² (18 AWG) wire size.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 61AC3735
Product Name Cable Wire, 18Awg, White, 100Ft; Jacket Material Lapp Usa AWM hook-up wire Lapp MULTI-STANDARD SC 1 1X1 WH - 4180605
Standards / Certifications RoHS RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL, RU, CSA, HAR, CE, RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details