Internationally approved MTW hook-up wire Multi-Standard SC 2.1 1X10 BK was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, UL MTW, CSA TEW & CE. Machine tool wire Multi-Standard SC 2.1 1X10 BK is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a distinctive black jacket for easy identification, and 10mm² (8 AWG) wire size.
H07V-K 10.0 BLACK 8AWG UL(MTW,AWM)/CSA/CE/H
| Automation24, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 31K8238 | |
| Product Name | MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X10 BK - 4160801 | H07V-K 10.0 Black 8Awg Ul(Mtw,awm)/csa/ce/har Olflex |
| Connector Type | Hook-up wire |