LAPP MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X4 BU - 4160602 4160602

Description
Internationally approved MTW hook-up wire Multi-Standard SC 2.1 1X4 BU was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, UL MTW, CSA TEW & CE. Machine tool wire Multi-Standard SC 2.1 1X4 BU is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a vibrant blue jacket for easy identification, and 4mm² (12 AWG) wire size.
Datasheet
Description
Internationally approved MTW hook-up wire Multi-Standard SC 2.1 1X4 BU was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, UL MTW, CSA TEW & CE. Machine tool wire Multi-Standard SC 2.1 1X4 BU is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a vibrant blue jacket for easy identification, and 4mm² (12 AWG) wire size.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X4 BU - 4160602 -  - Automation24, Inc.
King of Prussia, PA, United States
MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X4 BU - 4160602
MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X4 BU - 4160602
Internationally approved MTW hook-up wire Multi-Standard SC 2.1 1X4 BU was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, UL MTW, CSA TEW & CE. Machine tool wire Multi-Standard SC 2.1 1X4 BU is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a vibrant blue jacket for easy identification, and 4mm² (12 AWG) wire size.

Internationally approved MTW hook-up wire Multi-Standard SC 2.1 1X4 BU was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, UL MTW, CSA TEW & CE. Machine tool wire Multi-Standard SC 2.1 1X4 BU is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a vibrant blue jacket for easy identification, and 4mm² (12 AWG) wire size.

Supplier's Site Datasheet
Cable Wire, 12Awg, Blue, 100Ft; Jacket Material Lapp Usa - 61AC3713 - Newark, An Avnet Company
Chicago, IL, United States
Cable Wire, 12Awg, Blue, 100Ft; Jacket Material Lapp Usa
61AC3713
Cable Wire, 12Awg, Blue, 100Ft; Jacket Material Lapp Usa 61AC3713
CABLE WIRE, 12AWG, BLUE, 100FT; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:750V RoHS Compliant: Yes

CABLE WIRE, 12AWG, BLUE, 100FT; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 61AC3713
Product Name MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X4 BU - 4160602 Cable Wire, 12Awg, Blue, 100Ft; Jacket Material Lapp Usa
Connector Type Hook-up wire
Unlock Full Specs
to access all available technical data

Similar Products

Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Sensor Cord, M18 Plug-Free End, 20Ft Rohs Compliant Sensata/bei Sensors - 74AJ9832 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
Connecting cable - 706-100/340-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers