LAPP EPIC® Pin & Sleeve Connector 400226

Description
EPIC® ULYSSE Wall Mounting Interlocked Switched Socket Outlets with Fuse Holder Base. Characteristics: Heavy duty reinforced thermoset plastic modular enclosure for superior heat and chemical resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching of motor loads. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor fixed source disconnect-to-cable plug connections.
Datasheet
Description
EPIC® ULYSSE Wall Mounting Interlocked Switched Socket Outlets with Fuse Holder Base. Characteristics: Heavy duty reinforced thermoset plastic modular enclosure for superior heat and chemical resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching of motor loads. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor fixed source disconnect-to-cable plug connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPIC® Pin & Sleeve Connector - 400226 - LAPP
Florham Park, NJ, United States
EPIC® Pin & Sleeve Connector
400226
EPIC® Pin & Sleeve Connector 400226
EPIC® ULYSSE Wall Mounting Interlocked Switched Socket Outlets with Fuse Holder Base. Characteristics: Heavy duty reinforced thermoset plastic modular enclosure for superior heat and chemical resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching of motor loads. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor fixed source disconnect-to-cable plug connections.

EPIC® ULYSSE Wall Mounting Interlocked Switched Socket Outlets with Fuse Holder Base. Characteristics: Heavy duty reinforced thermoset plastic modular enclosure for superior heat and chemical resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching of motor loads. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor fixed source disconnect-to-cable plug connections.

Supplier's Site Datasheet

Technical Specifications

  LAPP
Product Category Power Connectors
Product Number 400226
Product Name EPIC® Pin & Sleeve Connector
Power Type AC Power Connector
Device Type Power Entry Module
Configuration Single
Applications Commercial; Industrial
Mounting Style Panel; Bulkhead; Flange
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Weather Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2010N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details
Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM1-D013 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details