LAPP Twinaxial Cable, 20Awg, 78 Ohm, Blue, 500Ft; Wire Gauge Olflex 3649FD

Description
TWINAXIAL CABLE, 20AWG, 78 OHM, BLUE, 500FT; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Color:Blue; Reel Length (Imperial):500ft; Reel Length (Metric):152m; No. of Max Strands x Strand Size:-; Jacket Material:PVCRoHS Compliant: Yes
Datasheet
Description
TWINAXIAL CABLE, 20AWG, 78 OHM, BLUE, 500FT; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Color:Blue; Reel Length (Imperial):500ft; Reel Length (Metric):152m; No. of Max Strands x Strand Size:-; Jacket Material:PVCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twinaxial Cable, 20Awg, 78 Ohm, Blue, 500Ft; Wire Gauge Olflex - 01F2579 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 20Awg, 78 Ohm, Blue, 500Ft; Wire Gauge Olflex
01F2579
Twinaxial Cable, 20Awg, 78 Ohm, Blue, 500Ft; Wire Gauge Olflex 01F2579
TWINAXIAL CABLE, 20AWG, 78 OHM, BLUE, 500FT; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Color:Blue; Reel Length (Imperial):500ft; Reel Length (Metric):152m; No. of Max Strands x Strand Size:-; Jacket Material:PVCRoHS Compliant: Yes

TWINAXIAL CABLE, 20AWG, 78 OHM, BLUE, 500FT; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Color:Blue; Reel Length (Imperial):500ft; Reel Length (Metric):152m; No. of Max Strands x Strand Size:-; Jacket Material:PVCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01F2579
Product Name Twinaxial Cable, 20Awg, 78 Ohm, Blue, 500Ft; Wire Gauge Olflex
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3057/204-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Stability Cables - SP-1-MF-10 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details