LAPP Multiple Conductor Cables 302202

Description
2 Conductor Multi-Conductor Cable Gray 22 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Gray 22 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-302202-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-302202-100-ND
Multiple Conductor Cables 2181-302202-100-ND
2 Conductor Multi-Conductor Cable Gray 22 AWG 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Gray 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-302202-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-302202-50-ND
Multiple Conductor Cables 2181-302202-50-ND
2 Conductor Multi-Conductor Cable Gray 22 AWG 50.00' (15.24m)

2 Conductor Multi-Conductor Cable Gray 22 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-302202-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-302202-10-ND
Multiple Conductor Cables 2181-302202-10-ND
2 Conductor Multi-Conductor Cable Gray 22 AWG 10.00' (3.05m)

2 Conductor Multi-Conductor Cable Gray 22 AWG 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-302202-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-302202-25-ND
Multiple Conductor Cables 2181-302202-25-ND
2 Conductor Multi-Conductor Cable Gray 22 AWG 25.00' (7.62m)

2 Conductor Multi-Conductor Cable Gray 22 AWG 25.00' (7.62m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-302202-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-302202-ND
Multiple Conductor Cables 2181-302202-ND
CABLE 2COND 22AWG GRAY

CABLE 2COND 22AWG GRAY

Buy Now Datasheet
Unshld Flex Cable, 2Cond, 22Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7534 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 22Awg, 100Ft; Cable Shielding Lapp Usa
69AC7534
Unshld Flex Cable, 2Cond, 22Awg, 100Ft; Cable Shielding Lapp Usa 69AC7534
UNSHLD FLEX CABLE, 2COND, 22AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 22AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 2181-302202-100-ND 2181-302202-ND 69AC7534
Product Name Multiple Conductor Cables Multiple Conductor Cables Unshld Flex Cable, 2Cond, 22Awg, 100Ft; Cable Shielding Lapp Usa
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper, Tinned
Number of Conductors 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details