6 Conductor Multi-Conductor Cable Gray 20 AWG Foil, Braid 25.00' (7.62m)
6 Conductor Multi-Conductor Cable Gray 20 AWG Foil, Braid Enter Number of Feet in Order Quantity
6 Conductor Multi-Conductor Cable Gray 20 AWG Foil, Braid 50.00' (15.24m)
6 Conductor Multi-Conductor Cable Gray 20 AWG Foil, Braid 100.0' (30.5m)
6 Conductor Multi-Conductor Cable Gray 20 AWG Foil, Braid 10.00' (3.05m)
CABLE 6COND 20AWG GRAY SHLD
SHLD FLEX CABLE, 6COND, 20AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:6Conducto
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | 2181-302006S-25-ND | 2181-302006S-ND | 61AC3646 |
| Product Name | Multiple Conductor Cables | Multiple Conductor Cables | Shld Flex Cable, 6Cond, 20Awg, 100Ft; Cable Shielding Lapp Usa |
| Product Category | Cable | Cable | |
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned | Copper, Tinned | |
| Cable Shielding | Foil Braid | Braid |