LAPP Multiple Conductor Cables 302003

Description
3 Conductor Multi-Conductor Cable Gray 20 AWG 25.00' (7.62m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Gray 20 AWG 25.00' (7.62m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-302003-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-302003-25-ND
Multiple Conductor Cables 2181-302003-25-ND
3 Conductor Multi-Conductor Cable Gray 20 AWG 25.00' (7.62m)

3 Conductor Multi-Conductor Cable Gray 20 AWG 25.00' (7.62m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-302003-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-302003-100-ND
Multiple Conductor Cables 2181-302003-100-ND
3 Conductor Multi-Conductor Cable Gray 20 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Gray 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-302003-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-302003-10-ND
Multiple Conductor Cables 2181-302003-10-ND
3 Conductor Multi-Conductor Cable Gray 20 AWG 10.00' (3.05m)

3 Conductor Multi-Conductor Cable Gray 20 AWG 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-302003-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-302003-50-ND
Multiple Conductor Cables 2181-302003-50-ND
3 Conductor Multi-Conductor Cable Gray 20 AWG 50.00' (15.24m)

3 Conductor Multi-Conductor Cable Gray 20 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-302003-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-302003-ND
Multiple Conductor Cables 2181-302003-ND
CABLE 3COND 20AWG GRAY

CABLE 3COND 20AWG GRAY

Buy Now Datasheet
Unshld Flex Cable, 3Cond, 20Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7530 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 20Awg, 100Ft; Cable Shielding Lapp Usa
69AC7530
Unshld Flex Cable, 3Cond, 20Awg, 100Ft; Cable Shielding Lapp Usa 69AC7530
UNSHLD FLEX CABLE, 3COND, 20AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 20AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 2181-302003-25-ND 2181-302003-ND 69AC7530
Product Name Multiple Conductor Cables Multiple Conductor Cables Unshld Flex Cable, 3Cond, 20Awg, 100Ft; Cable Shielding Lapp Usa
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper, Tinned
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details