4 Conductor Multi-Conductor Cable Gray 18 AWG 25.00' (7.62m)
4 Conductor Multi-Conductor Cable Gray 18 AWG 10.00' (3.05m)
4 Conductor Multi-Conductor Cable Gray 18 AWG 50.00' (15.24m)
4 Conductor Multi-Conductor Cable Gray 18 AWG 100.0' (30.5m)
CABLE 4COND 18AWG GRAY
UNSHLD FLEX CABLE, 4COND, 18AWG, 100FT; Cable Shielding:Unshielded
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | 2181-301804-25-ND | 2181-301804-ND | 61AC3635 |
| Product Name | Multiple Conductor Cables | Multiple Conductor Cables | Unshld Flex Cable, 4Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa |
| Product Category | Cable | Cable | |
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned | Copper, Tinned | |
| Number of Conductors | 4 # | 4 # |