LAPP Multiple Conductor Cables 221818

Description
CABLE 18 COND 18 AWG BLACK
Request a Quote Datasheet
Description
CABLE 18 COND 18 AWG BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-221818-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221818-ND
Multiple Conductor Cables 2181-221818-ND
CABLE 18 COND 18 AWG BLACK

CABLE 18 COND 18 AWG BLACK

Buy Now Datasheet
Multiple Conductor Cables - 2181-221818-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221818-DS-ND
Multiple Conductor Cables 2181-221818-DS-ND
CABLE 18 COND 18 AWG BLK FEET

CABLE 18 COND 18 AWG BLK FEET

Buy Now Datasheet
Shielded Multiconductor Cable, 18 Conductor, 18Awg, 2290Ft, 1Kv; Cable Shielding Olflex - 16C7190 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 18 Conductor, 18Awg, 2290Ft, 1Kv; Cable Shielding Olflex
16C7190
Shielded Multiconductor Cable, 18 Conductor, 18Awg, 2290Ft, 1Kv; Cable Shielding Olflex 16C7190
SHIELDED MULTICONDUCTOR CABLE, 18 CONDUCTOR, 18AWG, 2290FT, 1KV; Cable Shielding:Shielded; No. of Conductors:18Conduct or; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):2290ft; Reel Length (Metric):698m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 18 CONDUCTOR, 18AWG, 2290FT, 1KV; Cable Shielding:Shielded; No. of Conductors:18Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):2290ft; Reel Length (Metric):698m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 2181-221818-ND 16C7190
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 18 Conductor, 18Awg, 2290Ft, 1Kv; Cable Shielding Olflex
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 18 #
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ZK1031-6400-1xxx | PROFIBUS cable, PUR, drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Networking
View Details