LAPP Multiple Conductor Cables 221812

Description
12 Conductor Multi-Conductor Cable Black 18 AWG 10.00' (3.05m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Black 18 AWG 10.00' (3.05m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-221812-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221812-10-ND
Multiple Conductor Cables 2181-221812-10-ND
12 Conductor Multi-Conductor Cable Black 18 AWG 10.00' (3.05m)

12 Conductor Multi-Conductor Cable Black 18 AWG 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-221812-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221812-25-ND
Multiple Conductor Cables 2181-221812-25-ND
12 Conductor Multi-Conductor Cable Black 18 AWG 25.00' (7.62m)

12 Conductor Multi-Conductor Cable Black 18 AWG 25.00' (7.62m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-221812-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221812-100-ND
Multiple Conductor Cables 2181-221812-100-ND
12 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)

12 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-221812-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221812-DS-ND
Multiple Conductor Cables 2181-221812-DS-ND
12 Conductor Multi-Conductor Cable Black 18 AWG Enter Number of Feet in Order Quantity

12 Conductor Multi-Conductor Cable Black 18 AWG Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multiple Conductor Cables - 2181-221812-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221812-50-ND
Multiple Conductor Cables 2181-221812-50-ND
12 Conductor Multi-Conductor Cable Black 18 AWG 50.00' (15.24m)

12 Conductor Multi-Conductor Cable Black 18 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-221812-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221812-ND
Multiple Conductor Cables 2181-221812-ND
CABLE 12 COND 18 AWG BLACK 25'

CABLE 12 COND 18 AWG BLACK 25'

Buy Now Datasheet
Unshld Flex Cable, 12Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7461 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 12Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa
69AC7461
Unshld Flex Cable, 12Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa 69AC7461
UNSHLD FLEX CABLE, 12COND, 18AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 12COND, 18AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 2181-221812-10-ND 2181-221812-ND 69AC7461
Product Name Multiple Conductor Cables Multiple Conductor Cables Unshld Flex Cable, 12Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa
Product Category Cable Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 12 # 12 #
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023330 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 093353-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers