LAPP Multiple Conductor Cables 221407

Description
CABLE 7 COND 14 AWG BLACK
Request a Quote Datasheet
Description
CABLE 7 COND 14 AWG BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-221407-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221407-ND
Multiple Conductor Cables 2181-221407-ND
CABLE 7 COND 14 AWG BLACK

CABLE 7 COND 14 AWG BLACK

Buy Now Datasheet
Multiple Conductor Cables - 2181-221407-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221407-DS-ND
Multiple Conductor Cables 2181-221407-DS-ND
CABLE 7 COND 14 AWG BLK FEET

CABLE 7 COND 14 AWG BLK FEET

Buy Now Datasheet
Trayflex Ii 14/7C 600V 90C Ul/tc/mtw/csa/ce-Open Wiring Olflex - 02H5745 - Newark, An Avnet Company
Chicago, IL, United States
Trayflex Ii 14/7C 600V 90C Ul/tc/mtw/csa/ce-Open Wiring Olflex
02H5745
Trayflex Ii 14/7C 600V 90C Ul/tc/mtw/csa/ce-Open Wiring Olflex 02H5745
TRAYFLEX II 14/7C 600V 90C UL/TC/MTW/CSA/CE-OPE N WIRING

TRAYFLEX II 14/7C 600V 90C UL/TC/MTW/CSA/CE-OPEN WIRING

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 2181-221407-ND 02H5745
Product Name Multiple Conductor Cables Trayflex Ii 14/7C 600V 90C Ul/tc/mtw/csa/ce-Open Wiring Olflex
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322423-8 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 31.17 ft (95 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
System cable - 706-2500/302-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Stability Cables - SP-24292-FM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details