LAPP Multiple Conductor Cables 221207

Description
CABLE 7 COND 12 AWG BLACK
Request a Quote Datasheet
Description
CABLE 7 COND 12 AWG BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-221207-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221207-ND
Multiple Conductor Cables 2181-221207-ND
CABLE 7 COND 12 AWG BLACK

CABLE 7 COND 12 AWG BLACK

Buy Now Datasheet
Multiple Conductor Cables - 2181-221207-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221207-DS-ND
Multiple Conductor Cables 2181-221207-DS-ND
CABLE 7 COND 12 AWG BLK FEET

CABLE 7 COND 12 AWG BLK FEET

Buy Now Datasheet
Olflex - 50H8426 - Newark, An Avnet Company
Chicago, IL, United States
Olflex
50H8426
Olflex 50H8426
Olflex

Olflex

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 2181-221207-ND 50H8426
Product Name Multiple Conductor Cables Olflex
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
ZB9052 | Power/sensor cable, PUR, 4 x 0.5 mm², capable of torsion, black -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/100-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers