LAPP Multiple Conductor Cables 221205

Description
CABLE 5 COND 12 AWG BLACK
Request a Quote Datasheet
Description
CABLE 5 COND 12 AWG BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-221205-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221205-ND
Multiple Conductor Cables 2181-221205-ND
CABLE 5 COND 12 AWG BLACK

CABLE 5 COND 12 AWG BLACK

Buy Now Datasheet
Multiple Conductor Cables - 2181-221205-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221205-DS-ND
Multiple Conductor Cables 2181-221205-DS-ND
CABLE 5 COND 12 AWG BLK FEET

CABLE 5 COND 12 AWG BLK FEET

Buy Now Datasheet
Unshld Flex Cable, 5Cond, 12Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7443 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 5Cond, 12Awg, 100Ft; Cable Shielding Lapp Usa
69AC7443
Unshld Flex Cable, 5Cond, 12Awg, 100Ft; Cable Shielding Lapp Usa 69AC7443
UNSHLD FLEX CABLE, 5COND, 12AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 5COND, 12AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 2181-221205-ND 69AC7443
Product Name Multiple Conductor Cables Unshld Flex Cable, 5Cond, 12Awg, 100Ft; Cable Shielding Lapp Usa
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-2500/201-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers