LAPP Multiple Conductor Cables 2170893

Description
ETHERLINE Y FC CAT.5
Request a Quote Datasheet
Description
ETHERLINE Y FC CAT.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-2170893-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170893-ND
Multiple Conductor Cables 2181-2170893-ND
ETHERLINE Y FC CAT.5

ETHERLINE Y FC CAT.5

Buy Now Datasheet
Multiple Conductor Cables - 2181-2170893-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170893-DS-ND
Multiple Conductor Cables 2181-2170893-DS-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Green 22 AWG Foil, Braid Enter Number of Feet in Order Quantity

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Green 22 AWG Foil, Braid Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multiple Conductor Cables - 2181-2170893-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170893-25-ND
Multiple Conductor Cables 2181-2170893-25-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Green 22 AWG Foil, Braid 25.00' (7.62m)

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Green 22 AWG Foil, Braid 25.00' (7.62m)

Buy Now
Multiple Conductor Cables - 2181-2170893-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170893-10-ND
Multiple Conductor Cables 2181-2170893-10-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Green 22 AWG Foil, Braid 10.00' (3.05m)

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Green 22 AWG Foil, Braid 10.00' (3.05m)

Buy Now
Multiple Conductor Cables - 2181-2170893-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170893-50-ND
Multiple Conductor Cables 2181-2170893-50-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Green 22 AWG Foil, Braid 50.00' (15.24m)

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Green 22 AWG Foil, Braid 50.00' (15.24m)

Buy Now
Multiple Conductor Cables - 2181-2170893-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170893-100-ND
Multiple Conductor Cables 2181-2170893-100-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Green 22 AWG Foil, Braid 100.0' (30.5m)

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Green 22 AWG Foil, Braid 100.0' (30.5m)

Buy Now
Ethernet Cable - 2701951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
2701951
Ethernet Cable 2701951
Lapp 2170893 Ethernet Cable

Lapp 2170893 Ethernet Cable

Supplier's Site
Shld Network Cable, 2 Pair, 22Awg, 100Ft; Cable Shielding Lapp Usa - 61AC3545 - Newark, An Avnet Company
Chicago, IL, United States
Shld Network Cable, 2 Pair, 22Awg, 100Ft; Cable Shielding Lapp Usa
61AC3545
Shld Network Cable, 2 Pair, 22Awg, 100Ft; Cable Shielding Lapp Usa 61AC3545
SHLD NETWORK CABLE, 2 PAIR, 22AWG, 100FT; Cable Shielding:Shielded; LAN Category:Cat5; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Pairs:2 Pair; Jacket Color:Green RoHS Compliant: Yes

SHLD NETWORK CABLE, 2 PAIR, 22AWG, 100FT; Cable Shielding:Shielded; LAN Category:Cat5; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Pairs:2 Pair; Jacket Color:Green RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Network Cables Network Cables Network Cables Network Cables Network Cables Network Cables Cable Assemblies Cable Assemblies
Product Number 2181-2170893-ND 2181-2170893-DS-ND 2181-2170893-25-ND 2181-2170893-10-ND 2181-2170893-50-ND 2181-2170893-100-ND 2701951 61AC3545
Product Name Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Ethernet Cable Shld Network Cable, 2 Pair, 22Awg, 100Ft; Cable Shielding Lapp Usa
Product Category Cable Cable Cable Cable Cable Cable
Standards / Certifications RoHS RoHS RoHS
Cable Length 50 ft (152 dm) 25 ft (76.2 dm) 10 ft (30.48 dm) 50 ft (152 dm) 100 ft (305 dm) 328 ft (1000 dm)
Number of Conductors 4 # 4 # 4 # 4 # 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details