LAPP Multiple Conductor Cables 2170890

Description
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 10.00' (3.05m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 10.00' (3.05m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-2170890-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170890-10-ND
Multiple Conductor Cables 2181-2170890-10-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 10.00' (3.05m)

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-2170890-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170890-DS-ND
Multiple Conductor Cables 2181-2170890-DS-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid Enter Number of Feet in Order Quantity

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multiple Conductor Cables - 2181-2170890-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170890-25-ND
Multiple Conductor Cables 2181-2170890-25-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 25.00' (7.62m)

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 25.00' (7.62m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-2170890-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170890-100-ND
Multiple Conductor Cables 2181-2170890-100-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 100.0' (30.5m)

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-2170890-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170890-50-ND
Multiple Conductor Cables 2181-2170890-50-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 50.00' (15.24m)

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-2170890-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170890-ND
Multiple Conductor Cables 2181-2170890-ND
CABLE CAT5E 4COND 22AWG GRN

CABLE CAT5E 4COND 22AWG GRN

Buy Now Datasheet
Shld Network Cable, 2 Pair, 22Awg, 100Ft; Cable Shielding Lapp Usa - 61AC3544 - Newark, An Avnet Company
Chicago, IL, United States
Shld Network Cable, 2 Pair, 22Awg, 100Ft; Cable Shielding Lapp Usa
61AC3544
Shld Network Cable, 2 Pair, 22Awg, 100Ft; Cable Shielding Lapp Usa 61AC3544
SHLD NETWORK CABLE, 2 PAIR, 22AWG, 100FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Pairs:2 Pair; Jacket Color:Green RoHS Compliant: Yes

SHLD NETWORK CABLE, 2 PAIR, 22AWG, 100FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Pairs:2 Pair; Jacket Color:Green RoHS Compliant: Yes

Supplier's Site Datasheet
Ethernet cable Lapp ETHERLINE PN Cat.5e FRNC FLEX FC - 2170890 -  - Automation24, Inc.
King of Prussia, PA, United States
Ethernet cable Lapp ETHERLINE PN Cat.5e FRNC FLEX FC - 2170890
Ethernet cable Lapp ETHERLINE PN Cat.5e FRNC FLEX FC - 2170890
The Ethernet cable 2170890 - ETHERLINE PN Cat.5 e FRNC FLEX FC from Lapp Kabel for PROFINET applications with a wire count of 2x2, conductor size of 0.34mm² (22 AWG), and a data rate of 10/100 Mbit/s is suitable for cabling between automation islands or production islands according to EN 50173-3 ISO/IEC 24702. The outer sheath, with a diameter of 6.5mm, consists of FRNC.

The Ethernet cable 2170890 - ETHERLINE PN Cat.5 e FRNC FLEX FC from Lapp Kabel for PROFINET applications with a wire count of 2x2, conductor size of 0.34mm² (22 AWG), and a data rate of 10/100 Mbit/s is suitable for cabling between automation islands or production islands according to EN 50173-3 ISO/IEC 24702. The outer sheath, with a diameter of 6.5mm, consists of FRNC.

Supplier's Site

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey Newark, An Avnet Company Automation24, Inc.
Product Category Network Cables Network Cables Network Cables Network Cables Network Cables Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 2181-2170890-10-ND 2181-2170890-DS-ND 2181-2170890-25-ND 2181-2170890-100-ND 2181-2170890-50-ND 2181-2170890-ND 61AC3544
Product Name Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Shld Network Cable, 2 Pair, 22Awg, 100Ft; Cable Shielding Lapp Usa Ethernet cable Lapp ETHERLINE PN Cat.5e FRNC FLEX FC - 2170890
Product Category Cable Cable Cable Cable Cable Cable
Cable Length 10 ft (30.48 dm) 25 ft (76.2 dm) 100 ft (305 dm) 50 ft (152 dm)
Number of Conductors 4 # 4 # 4 # 4 # 4 # 4 #
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322421-9 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details