LAPP Twisted Pair & Multicore Data Cable 2170842

Description
Lapp 2170842 Bus Cable
Request a Quote Datasheet
Description
Lapp 2170842 Bus Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair & Multicore Data Cable - 433383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
433383
Twisted Pair & Multicore Data Cable 433383
Lapp 2170842 Bus Cable

Lapp 2170842 Bus Cable

Supplier's Site
Multiple Conductor Cables - 2181-2170842-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170842-DS-ND
Multiple Conductor Cables 2181-2170842-DS-ND
2 Conductor Multi-Conductor Cable Yellow 16 AWG Enter Number of Feet in Order Quantity

2 Conductor Multi-Conductor Cable Yellow 16 AWG Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multiple Conductor Cables - 2181-2170842-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170842-100-ND
Multiple Conductor Cables 2181-2170842-100-ND
2 Conductor Multi-Conductor Cable Yellow 16 AWG 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Yellow 16 AWG 100.0' (30.5m)

Buy Now
Multiple Conductor Cables - 2181-2170842-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170842-25-ND
Multiple Conductor Cables 2181-2170842-25-ND
2 Conductor Multi-Conductor Cable Yellow 16 AWG 25.00' (7.62m)

2 Conductor Multi-Conductor Cable Yellow 16 AWG 25.00' (7.62m)

Buy Now
Multiple Conductor Cables - 2181-2170842-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170842-50-ND
Multiple Conductor Cables 2181-2170842-50-ND
2 Conductor Multi-Conductor Cable Yellow 16 AWG 50.00' (15.24m)

2 Conductor Multi-Conductor Cable Yellow 16 AWG 50.00' (15.24m)

Buy Now
Multiple Conductor Cables - 2181-2170842-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170842-10-ND
Multiple Conductor Cables 2181-2170842-10-ND
2 Conductor Multi-Conductor Cable Yellow 16 AWG 10.00' (3.05m)

2 Conductor Multi-Conductor Cable Yellow 16 AWG 10.00' (3.05m)

Buy Now
Multiple Conductor Cables - 2181-2170842-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170842-ND
Multiple Conductor Cables 2181-2170842-ND
CABLE 2COND 16AWG YELLOW

CABLE 2COND 16AWG YELLOW

Buy Now Datasheet
Unshld Flex Cable, 2Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa - 61AC3541 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa
61AC3541
Unshld Flex Cable, 2Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa 61AC3541
UNSHLD FLEX CABLE, 2COND, 16AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Yellow RoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 16AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 433383 2181-2170842-DS-ND 2181-2170842-ND 61AC3541
Product Name Twisted Pair & Multicore Data Cable Multiple Conductor Cables Multiple Conductor Cables Unshld Flex Cable, 2Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa
Standards / Certifications RoHS RoHS
Rated Temperature -40 to 90 C (-40 to 194 F) -30 to 90 C (-22 to 194 F)
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NT50 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm, 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details