LAPP Ethernet Cable 2170465

Description
Lapp 2170465 Ethernet Cable
Request a Quote Datasheet
Description
Lapp 2170465 Ethernet Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable - 8079587 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
8079587
Ethernet Cable 8079587
Lapp 2170465 Ethernet Cable

Lapp 2170465 Ethernet Cable

Supplier's Site
Multiple Conductor Cables - 2181-2170465-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170465-ND
Multiple Conductor Cables 2181-2170465-ND
ETHERLINE CAT. 6A P

ETHERLINE CAT. 6A P

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Multiconductor Cables
Product Number 8079587 2181-2170465-ND
Product Name Ethernet Cable Multiple Conductor Cables
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding Stp Foil Braid
Cable Length 164 ft (500 dm)
Connector Type Unterminated/unterminated
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/350-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers