LAPP Multiple Conductor Cables 2170267

Description
UNITRONIC BUS CAN 2X2X0,5
Request a Quote Datasheet
Description
UNITRONIC BUS CAN 2X2X0,5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-2170267-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170267-ND
Multiple Conductor Cables 2181-2170267-ND
UNITRONIC BUS CAN 2X2X0,5

UNITRONIC BUS CAN 2X2X0,5

Buy Now Datasheet
Multiple Conductor Cables - 2181-2170267-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170267-DS-ND
Multiple Conductor Cables 2181-2170267-DS-ND
UNITRONIC BUS CAN 2X2X0,5 FOOT

UNITRONIC BUS CAN 2X2X0,5 FOOT

Buy Now Datasheet
PVC CAN cable Lapp UNITRONIC BUS CAN 2x2x0.5 - 2170267 -  - Automation24, Inc.
King of Prussia, PA, United States
PVC CAN cable Lapp UNITRONIC BUS CAN 2x2x0.5 - 2170267
PVC CAN cable Lapp UNITRONIC BUS CAN 2x2x0.5 - 2170267
The CAN cable 2170267 - UNITRONIC BUS CAN 2x2x0.5 from Lapp Kabel with wire count of 2x2 and conductor size of 0.5mm² (20 AWG) is suitable for for transmission of CAN BUS signals according to ISO 11898 standards. UNITRONIC BUS CAN cable 2170267 also boasts a data transfer rate of 1 Mbit/s for 40m segment length. The outer sheath, with diameter of 9.6mm consists of a flame retardant PVC compound.

The CAN cable 2170267 - UNITRONIC BUS CAN 2x2x0.5 from Lapp Kabel with wire count of 2x2 and conductor size of 0.5mm² (20 AWG) is suitable for for transmission of CAN BUS signals according to ISO 11898 standards. UNITRONIC BUS CAN cable 2170267 also boasts a data transfer rate of 1 Mbit/s for 40m segment length. The outer sheath, with diameter of 9.6mm consists of a flame retardant PVC compound.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Network Cables Cable Assemblies
Product Number 2181-2170267-ND
Product Name Multiple Conductor Cables PVC CAN cable Lapp UNITRONIC BUS CAN 2x2x0.5 - 2170267
Product Category Cable
Cable Length 3280 ft (9997 dm)
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details