TE Connectivity RJ45 Connectors 1734460-1

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Ganged Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 1 x 4 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .152 MICM  [6 MICIN ] PCB Contact Termination Area Plating Material : Nickel Dimensions Connector Height : 13.8 MM  [.543 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PBT GF30 Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.25 MM  [.128 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Ganged Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 1 x 4 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .152 MICM  [6 MICIN ] PCB Contact Termination Area Plating Material : Nickel Dimensions Connector Height : 13.8 MM  [.543 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PBT GF30 Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.25 MM  [.128 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 1734460-1 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
1734460-1
RJ45 Connectors 1734460-1
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Ganged Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 1 x 4 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .152 MICM  [6 MICIN ] PCB Contact Termination Area Plating Material : Nickel Dimensions Connector Height : 13.8 MM  [.543 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PBT GF30 Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.25 MM  [.128 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Standard - Latch Down
  • Shield Material : Brass
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Multiple Port Configuration : Ganged
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Multiple Ports
  • Port Matrix Configuration : 1 x 4

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .152 MICM  [6 MICIN ]
  • PCB Contact Termination Area Plating Material : Nickel

Dimensions


  • Connector Height : 13.8 MM  [.543 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : PBT GF30
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : No Indicator
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 60

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Grounding Options : PCB Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.25 MM  [.128 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 1734460-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1734460-1
Modular Connectors / Ethernet Connectors 1734460-1
RJ45,1x4portsSideEnt ry,Dip,6u

RJ45,1x4portsSideEntry,Dip,6u

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 1734460-1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
1734460-1-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 1734460-1-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 1734460-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1734460-1
Modular Connectors / Ethernet Connectors 1734460-1
Modular Connectors / Ethernet Connectors RJ45 1x 4ports Side EntryDip6u

Modular Connectors / Ethernet Connectors RJ45 1x 4ports Side EntryDip6u

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1734460-1 1734460-1 1734460-1-ND 1734460-1
Product Name RJ45 Connectors Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28549-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
RJ45 Connectors - 1-406541-5 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount
View Details
10 suppliers
Headers, Male Pins - 103675-8-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Number of Contacts 34 #
View Details
RJ45 Connectors - 1-2301994-2 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
View Details
5 suppliers