LAPP Multiple Conductor Cables 201603

Description
3 Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-201603-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-201603-100-ND
Multiple Conductor Cables 2181-201603-100-ND
3 Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-201603-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-201603-25-ND
Multiple Conductor Cables 2181-201603-25-ND
3 Conductor Multi-Conductor Cable Black 16 AWG 25.00' (7.62m)

3 Conductor Multi-Conductor Cable Black 16 AWG 25.00' (7.62m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-201603-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-201603-10-ND
Multiple Conductor Cables 2181-201603-10-ND
3 Conductor Multi-Conductor Cable Black 16 AWG 10.00' (3.05m)

3 Conductor Multi-Conductor Cable Black 16 AWG 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-201603-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-201603-50-ND
Multiple Conductor Cables 2181-201603-50-ND
3 Conductor Multi-Conductor Cable Black 16 AWG 50.00' (15.24m)

3 Conductor Multi-Conductor Cable Black 16 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-201603-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-201603-ND
Multiple Conductor Cables 2181-201603-ND
CABLE 3COND 16AWG BLACK

CABLE 3COND 16AWG BLACK

Buy Now Datasheet
Unshld Flex Cable, 3Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7414 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa
69AC7414
Unshld Flex Cable, 3Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa 69AC7414
UNSHLD FLEX CABLE, 3COND, 16AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 16AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 2181-201603-100-ND 2181-201603-ND 69AC7414
Product Name Multiple Conductor Cables Multiple Conductor Cables Unshld Flex Cable, 3Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details