LAPP Multiple Conductor Cables 201404

Description
4 Conductor Multi-Conductor Cable Black 14 AWG 10.00' (3.05m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 14 AWG 10.00' (3.05m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-201404-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-201404-10-ND
Multiple Conductor Cables 2181-201404-10-ND
4 Conductor Multi-Conductor Cable Black 14 AWG 10.00' (3.05m)

4 Conductor Multi-Conductor Cable Black 14 AWG 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-201404-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-201404-100-ND
Multiple Conductor Cables 2181-201404-100-ND
4 Conductor Multi-Conductor Cable Black 14 AWG 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Black 14 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-201404-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-201404-25-ND
Multiple Conductor Cables 2181-201404-25-ND
4 Conductor Multi-Conductor Cable Black 14 AWG 25.00' (7.62m)

4 Conductor Multi-Conductor Cable Black 14 AWG 25.00' (7.62m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-201404-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-201404-50-ND
Multiple Conductor Cables 2181-201404-50-ND
4 Conductor Multi-Conductor Cable Black 14 AWG 50.00' (15.24m)

4 Conductor Multi-Conductor Cable Black 14 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-201404-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-201404-ND
Multiple Conductor Cables 2181-201404-ND
CABLE 4COND 14AWG BLACK

CABLE 4COND 14AWG BLACK

Buy Now Datasheet
Unshld Flex Cable, 4Cond, 14Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7412 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 14Awg, 100Ft; Cable Shielding Lapp Usa
69AC7412
Unshld Flex Cable, 4Cond, 14Awg, 100Ft; Cable Shielding Lapp Usa 69AC7412
UNSHLD FLEX CABLE, 4COND, 14AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 14AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 2181-201404-10-ND 2181-201404-ND 69AC7412
Product Name Multiple Conductor Cables Multiple Conductor Cables Unshld Flex Cable, 4Cond, 14Awg, 100Ft; Cable Shielding Lapp Usa
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details