LAPP Multiple Conductor Cables 201204

Description
4 Conductor Multi-Conductor Cable Black 12 AWG 10.00' (3.05m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 12 AWG 10.00' (3.05m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-201204-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-201204-10-ND
Multiple Conductor Cables 2181-201204-10-ND
4 Conductor Multi-Conductor Cable Black 12 AWG 10.00' (3.05m)

4 Conductor Multi-Conductor Cable Black 12 AWG 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-201204-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-201204-25-ND
Multiple Conductor Cables 2181-201204-25-ND
4 Conductor Multi-Conductor Cable Black 12 AWG 25.00' (7.62m)

4 Conductor Multi-Conductor Cable Black 12 AWG 25.00' (7.62m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-201204-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-201204-50-ND
Multiple Conductor Cables 2181-201204-50-ND
4 Conductor Multi-Conductor Cable Black 12 AWG 50.00' (15.24m)

4 Conductor Multi-Conductor Cable Black 12 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-201204-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-201204-100-ND
Multiple Conductor Cables 2181-201204-100-ND
4 Conductor Multi-Conductor Cable Black 12 AWG 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Black 12 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-201204-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-201204-ND
Multiple Conductor Cables 2181-201204-ND
CABLE 4COND 12AWG BLACK

CABLE 4COND 12AWG BLACK

Buy Now Datasheet
Unshld Flex Cable, 4Cond, 12Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7410 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 12Awg, 100Ft; Cable Shielding Lapp Usa
69AC7410
Unshld Flex Cable, 4Cond, 12Awg, 100Ft; Cable Shielding Lapp Usa 69AC7410
UNSHLD FLEX CABLE, 4COND, 12AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 12AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 2181-201204-10-ND 2181-201204-ND 69AC7410
Product Name Multiple Conductor Cables Multiple Conductor Cables Unshld Flex Cable, 4Cond, 12Awg, 100Ft; Cable Shielding Lapp Usa
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 349569 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -40 C (-40 F)
View Details