LAPP Multiple Conductor Cables 201004

Description
4 Conductor Multi-Conductor Cable Black 10 AWG 10.00' (3.05m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 10 AWG 10.00' (3.05m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-201004-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-201004-10-ND
Multiple Conductor Cables 2181-201004-10-ND
4 Conductor Multi-Conductor Cable Black 10 AWG 10.00' (3.05m)

4 Conductor Multi-Conductor Cable Black 10 AWG 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-201004-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-201004-50-ND
Multiple Conductor Cables 2181-201004-50-ND
4 Conductor Multi-Conductor Cable Black 10 AWG 50.00' (15.24m)

4 Conductor Multi-Conductor Cable Black 10 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-201004-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-201004-DS-ND
Multiple Conductor Cables 2181-201004-DS-ND
4 Conductor Multi-Conductor Cable Black 10 AWG Enter Number of Feet in Order Quantity

4 Conductor Multi-Conductor Cable Black 10 AWG Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multiple Conductor Cables - 2181-201004-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-201004-100-ND
Multiple Conductor Cables 2181-201004-100-ND
4 Conductor Multi-Conductor Cable Black 10 AWG 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Black 10 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-201004-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-201004-25-ND
Multiple Conductor Cables 2181-201004-25-ND
4 Conductor Multi-Conductor Cable Black 10 AWG 25.00' (7.62m)

4 Conductor Multi-Conductor Cable Black 10 AWG 25.00' (7.62m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-201004-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-201004-ND
Multiple Conductor Cables 2181-201004-ND
CABLE 4COND 10AWG BLACK

CABLE 4COND 10AWG BLACK

Buy Now Datasheet
Unshld Flex Cable, 4Cond, 10Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7408 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 10Awg, 100Ft; Cable Shielding Lapp Usa
69AC7408
Unshld Flex Cable, 4Cond, 10Awg, 100Ft; Cable Shielding Lapp Usa 69AC7408
UNSHLD FLEX CABLE, 4COND, 10AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 10AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 2181-201004-10-ND 2181-201004-ND 69AC7408
Product Name Multiple Conductor Cables Multiple Conductor Cables Unshld Flex Cable, 4Cond, 10Awg, 100Ft; Cable Shielding Lapp Usa
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/401-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers