LAPP Ol 150 H05Vv5-F 3X0.5 20/3C Ul/csa/har/ce Olflex 15003

Description
OL 150 H05VV5-F 3X0.5 20/3C UL/CSA/HAR/CE
Description
OL 150 H05VV5-F 3X0.5 20/3C UL/CSA/HAR/CE

Suppliers

Company
Product
Description
Supplier Links
Ol 150 H05Vv5-F 3X0.5 20/3C Ul/csa/har/ce Olflex - 96B3067 - Newark, An Avnet Company
Chicago, IL, United States
Ol 150 H05Vv5-F 3X0.5 20/3C Ul/csa/har/ce Olflex
96B3067
Ol 150 H05Vv5-F 3X0.5 20/3C Ul/csa/har/ce Olflex 96B3067
OL 150 H05VV5-F 3X0.5 20/3C UL/CSA/HAR/CE

OL 150 H05VV5-F 3X0.5 20/3C UL/CSA/HAR/CE

Supplier's Site
Lapp Ölflex 150 0015003 Olflex - 56AJ3268 - Newark, An Avnet Company
Chicago, IL, United States
Lapp Ölflex 150 0015003 Olflex
56AJ3268
Lapp Ölflex 150 0015003 Olflex 56AJ3268
LAPP ÖLFLEX 150 - 0015003

LAPP ÖLFLEX 150 - 0015003

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 96B3067
Product Name Ol 150 H05Vv5-F 3X0.5 20/3C Ul/csa/har/ce Olflex
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBA-M8G3-U-5-N-LE3-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
USB Cables - Q551-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers