LAPP Unshld Flex Cable, 4Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa 1311204

Description
UNSHLD FLEX CABLE, 4COND, 18AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 4COND, 18AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 4Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa - 61AC3388 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa
61AC3388
Unshld Flex Cable, 4Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa 61AC3388
UNSHLD FLEX CABLE, 4COND, 18AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 18AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61AC3388
Product Name Unshld Flex Cable, 4Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details