LAPP 1119753

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8124520 - RS Components, Ltd.
Corby, Northants, United Kingdom
The ã–lflex Classic 110 is ideal with applications such as fixed installation, occasional flexing at free, non-continuously recurring movement without tensile load. The cable is also designed for dry or damp rooms that are subject to medium mechanical loads. Torsional applications which are typical for the loop in wind turbine generators can also use this cable. Number of Cores = 3 Cross Sectional Area = 0.5 mm² Series = Lapp Olflex Classic 110 Screened/Unscreened = Unscreened Earth Cable = Yes Sheath Colour = Grey Outer Diameter = 5.1mm Current Rating = 9 A Voltage Rating = 300/500 V American Wire Gauge = 20

The Ölflex Classic 110 is ideal with applications such as fixed installation, occasional flexing at free, non-continuously recurring movement without tensile load. The cable is also designed for dry or damp rooms that are subject to medium mechanical loads. Torsional applications which are typical for the loop in wind turbine generators can also use this cable.
Number of Cores = 3
Cross Sectional Area = 0.5 mm²
Series = Lapp Olflex Classic 110
Screened/Unscreened = Unscreened
Earth Cable = Yes
Sheath Colour = Grey
Outer Diameter = 5.1mm
Current Rating = 9 A
Voltage Rating = 300/500 V
American Wire Gauge = 20

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 8124520
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Extra Wide Braided Copper Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0799 to 1.79 lbs/ft (0.1189 to 2.66 g/mm)
View Details
Parallel Pair Cable - 04PD2LF019 - TE Connectivity
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 28 AWG
View Details
Silicon Bronze Alloy Fuse Wire - 1340 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Silicon Bronze Alloy
North American 26 to 21 AWG
View Details