LAPP Control Cable 1119312

Description
Lapp 1119312 Control Cable
Request a Quote
Description
Lapp 1119312 Control Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 3876850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
3876850
Control Cable 3876850
Lapp 1119312 Control Cable

Lapp 1119312 Control Cable

Supplier's Site
Olflex Classic 110 12G1.5 16/12C Ce 500V Olflex - 06C0937 - Newark, An Avnet Company
Chicago, IL, United States
Olflex Classic 110 12G1.5 16/12C Ce 500V Olflex
06C0937
Olflex Classic 110 12G1.5 16/12C Ce 500V Olflex 06C0937
OLFLEX CLASSIC 110 12G1.5 16/12C CE 500V

OLFLEX CLASSIC 110 12G1.5 16/12C CE 500V

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 3876850 06C0937
Product Name Control Cable Olflex Classic 110 12G1.5 16/12C Ce 500V Olflex
Cable Length 164 ft (500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-8100-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details