LAPP Hood, Side Entry, Size 24B, 2 Lever; Heavy Duty Connector Type Lapp Usa 101130

Description
HOOD, SIDE ENTRY, SIZE 24B, 2 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:LAPP EPIC HB Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, SIZE 24B, 2 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:LAPP EPIC HB Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, Size 24B, 2 Lever; Heavy Duty Connector Type Lapp Usa - 61AC3338 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, Size 24B, 2 Lever; Heavy Duty Connector Type Lapp Usa
61AC3338
Hood, Side Entry, Size 24B, 2 Lever; Heavy Duty Connector Type Lapp Usa 61AC3338
HOOD, SIDE ENTRY, SIZE 24B, 2 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:LAPP EPIC HB Series Heavy Duty Connectors RoHS Compliant: Yes

HOOD, SIDE ENTRY, SIZE 24B, 2 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:LAPP EPIC HB Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC3338
Product Name Hood, Side Entry, Size 24B, 2 Lever; Heavy Duty Connector Type Lapp Usa
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details