Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER CONNECTORS
LAPP
10032000 -- HEAVY DUTY POWER CONNECTOR HOUSINGS & HOODS
LAPP
Heavy Duty Power Connector Housings & Hoods
10032000
Description
H-BE10/HDD 42way std height conn housing
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
H-BE10/HDD 42way std height conn housing
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Heavy Duty Power Connector Housings & Hoods
448806
Heavy Duty Power Connector Housings & Hoods
448806
H-BE10/HDD 42way std height conn housing
H-BE10/HDD 42way std height conn housing
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Power Connectors
Product Number
448806
Product Name
Heavy Duty Power Connector Housings & Hoods
Standards / Certifications
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Suzhou Ele Mfg Co., Ltd.
20 Amp Weather Resistant Decorative Outlet, Side Wire & Back Wire, Commercial Grade
2012N
Specs
Device Type
Receptacle
Configuration
NEMA
Applications
Commercial
View Details
Interpower
Swiss Black 10A/250V Socket
88052041
Specs
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
Other; 13
View Details
TE Connectivity
Heavy Duty Power Connectors
1-2378159-3
Specs
Device Type
Heavy Duty Power Connectors
Operating Temperature
-30 C (-22 F)
View Details
SCHURTER Inc
Power Entry Connectors - Inlets, Outlets, Modules
4300.5055
Specs
Device Type
Power Entry Module
Configuration
IEC; Other
Mounting Style
Panel; Flange
View Details
2
suppliers