LAPP Twisted Pair & Multicore Data Cable 0035170

Description
Lapp 0035170 Data Cable
Request a Quote Datasheet
Description
Lapp 0035170 Data Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair & Multicore Data Cable - 6083950 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
6083950
Twisted Pair & Multicore Data Cable 6083950
Lapp 0035170 Data Cable

Lapp 0035170 Data Cable

Supplier's Site
Multiple Conductor Cables - 5614-0035170-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5614-0035170-ND
Multiple Conductor Cables 5614-0035170-ND
UNITRONIC LIYY (TP) 2X2X0,5

UNITRONIC LIYY (TP) 2X2X0,5

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Multiconductor Cables
Product Number 6083950 5614-0035170-ND
Product Name Twisted Pair & Multicore Data Cable Multiple Conductor Cables
Cable Shielding U/utp
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS; IEC; Iec60332-1
Product Category Cable
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details