Lantronix, Inc. RF Transceiver Modules and Modems XPC100100B-01

Description
RX TXRX MODULE SURFACE MOUNT
Datasheet
Description
RX TXRX MODULE SURFACE MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - XPC100100B-01 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
XPC100100B-01
RF Transceiver Modules and Modems XPC100100B-01
RX TXRX MODULE SURFACE MOUNT

RX TXRX MODULE SURFACE MOUNT

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number XPC100100B-01
Product Name RF Transceiver Modules and Modems
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54ALS808AFK/B - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS014265 - KBMPS014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
RF Receivers - 863-SI47921A2GE1GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details