Lantronix, Inc. SMD 1575MHz 3.6V Rf Receiver A2100-A

Description
GPS Receiver 1575MHz 3.6V SMD Module Product overview: A2100-A from Lantronix is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1575MHz, 3.6V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, SMD, 1575MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-A2100-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
GPS Receiver 1575MHz 3.6V SMD Module Product overview: A2100-A from Lantronix is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1575MHz, 3.6V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, SMD, 1575MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-A2100-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1575MHz 3.6V Rf Receiver - 870-A2100-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1575MHz 3.6V Rf Receiver
870-A2100-A
SMD 1575MHz 3.6V Rf Receiver 870-A2100-A
GPS Receiver 1575MHz 3.6V SMD Module Product overview: A2100-A from Lantronix is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1575MHz, 3.6V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, SMD, 1575MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-A2100-A can be used for catalog matching and distributor lookup.

GPS Receiver 1575MHz 3.6V SMD Module Product overview: A2100-A from Lantronix is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1575MHz, 3.6V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, SMD, 1575MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-A2100-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - A2100-A - 858864-A2100-A - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - A2100-A
858864-A2100-A
RF Receivers - A2100-A 858864-A2100-A
Manufacturer: Lantronix, Inc. Win Source Part Number: 858864-A2100-A Series: SiRFstarIV™ Operating Temperature Range: -40°C ~ 85°C Features: series RF Receiver GPS 1.575GHz -163dBm 115.2kbps On-Board, Patch Module Package: Reel - TR Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: Module ECCN: 7A994 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 3 (168 Hours) HTSUS: 8529.90.1640 Other Part Number: 1829-A2100-ATR, 1530-1008-1, A2100-A-410-02-01, 1530-1008-1-ND, 1829-A2100-ADKR, 1530-1008-2-ND, 1829-A2100-ACT, 1530-1008-6-ND, 1530-1008-6, 1530-1008-2, A2100-A-412-04-01

Manufacturer: Lantronix, Inc.
Win Source Part Number: 858864-A2100-A
Series: SiRFstarIV™
Operating Temperature Range: -40°C ~ 85°C
Features: series RF Receiver GPS 1.575GHz -163dBm 115.2kbps On-Board, Patch Module
Package: Reel - TR
Package: Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: Module
ECCN: 7A994
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 900
MSL Level: 3 (168 Hours)
HTSUS: 8529.90.1640
Other Part Number: 1829-A2100-ATR, 1530-1008-1, A2100-A-410-02-01, 1530-1008-1-ND, 1829-A2100-ADKR, 1530-1008-2-ND, 1829-A2100-ACT, 1530-1008-6-ND, 1530-1008-6, 1530-1008-2, A2100-A-412-04-01

Buy Now Datasheet
RF and Wireless - RF Receivers - A2100-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
A2100-A
RF and Wireless - RF Receivers A2100-A
RF RCVR GPS 1.575GHZ MODULE

RF RCVR GPS 1.575GHZ MODULE

Supplier's Site
RF Receivers - A2100-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
A2100-A
RF Receivers A2100-A
SiRFstarIV™ RF Receiver GPS 1.575GHz -163dBm 115.2kbps On-Board, Patch Module

SiRFstarIV™ RF Receiver GPS 1.575GHz -163dBm 115.2kbps On-Board, Patch Module

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Modules RF Receivers RF Receivers
Product Number 870-A2100-A 858864-A2100-A A2100-A A2100-A
Product Name SMD 1575MHz 3.6V Rf Receiver RF Receivers - A2100-A RF and Wireless - RF Receivers RF Receivers
Package Type SMD Module Surface Mount; Surface Mount Surface Mount; Surface Mount Surface Mount; Module
Features RoHS RoHS
Device Type Receiver
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

37 - 48.2 GHz Dual Channel IF Transceiver - AWMF-0196 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type FCCSP
View Details
RF Modules - 1774868 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; Ask, fsk, gfsk
Features RoHS
Interface Type Serial Interface; Rs232, uart
View Details
OEM USB WiFi Modules - WiFiHU2-a-1-NE - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details