Lantronix, Inc. RF Receivers A2100-A

Description
SiRFstarIV™ RF Receiver GPS 1.575GHz -163dBm 115.2kbps On-Board, Patch Module
Request a Quote Datasheet
Description
SiRFstarIV™ RF Receiver GPS 1.575GHz -163dBm 115.2kbps On-Board, Patch Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 1829-A2100-ATR-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
1829-A2100-ATR-ND
RF Receivers 1829-A2100-ATR-ND
SiRFstarIV™ RF Receiver GPS 1.575GHz -163dBm 115.2kbps On-Board, Patch Module

SiRFstarIV™ RF Receiver GPS 1.575GHz -163dBm 115.2kbps On-Board, Patch Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 1829-A2100-ATR-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Supply Voltage 3.3V
Operating Frequency 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3120SB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 54F241DM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4730-B20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 19.2 mA
View Details